Pulse Electronics Corporation RF Chip Inductor PE-0805CD221GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD221GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD221GTT
RF Chip Inductor PE-0805CD221GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-3827-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3827-6-ND
Fixed Inductors 553-3827-6-ND
217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric)

217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-3827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3827-1-ND
Fixed Inductors 553-3827-1-ND
217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric)

217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-3827-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3827-2-ND
Fixed Inductors 553-3827-2-ND
217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric)

217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD221GTT 553-3827-6-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.2217 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 45 45
SRF 850 MHz 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details