Pulse Electronics Corporation Chip Chokes PE-1206CCMC900STS

Description
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
Request a Quote
Description
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE-1206CCMC900STS is a common mode choke from Pulse Electronics Corporation, designed for high-speed differential signal lines such as USB 2.0, USB 3.0, IEEE 1394, and LVDS applications. It features a common mode impedance of 90 ohms at 100 MHz and a maximum DC resistance of 0.3 ohms. The choke is rated for a maximum voltage of 50 Vdc and can handle a current of up to 370 mA. It operates within a temperature range of -40°C to +125°C and has a minimum insulation resistance of 10 MΩ. This component is lead-free and RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The PE-1206CCMC900STS is a common mode choke from Pulse Electronics Corporation, designed for high-speed differential signal lines such as USB 2.0, USB 3.0, IEEE 1394, and LVDS applications. It features a common mode impedance of 90 ohms at 100 MHz and a maximum DC resistance of 0.3 ohms. The choke is rated for a maximum voltage of 50 Vdc and can handle a current of up to 370 mA. It operates within a temperature range of -40°C to +125°C and has a minimum insulation resistance of 10 MΩ. This component is lead-free and RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.

Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.

Supplier's Site Datasheet
Common Mode Chokes - 553-2299-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2299-1-ND
Common Mode Chokes 553-2299-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 553-2299-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2299-2-ND
Common Mode Chokes 553-2299-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 553-2299-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2299-6-ND
Common Mode Chokes 553-2299-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

Buy Now Datasheet
SMD 370MA 90 OHM Inductor and Choke - 839-PE-1206CCMC900STS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 90 OHM Inductor and Choke
839-PE-1206CCMC900STS
SMD 370MA 90 OHM Inductor and Choke 839-PE-1206CCMC900STS
CMC 370MA 2LN 90 OHM SMD Product overview: PE-1206CCMC900STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1206CCMC900ST S can be used for catalog matching and distributor lookup.

CMC 370MA 2LN 90 OHM SMD Product overview: PE-1206CCMC900STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1206CCMC900STS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1206CCMC900STS 553-2299-1-ND 839-PE-1206CCMC900STS
Product Name Chip Chokes Common Mode Chokes SMD 370MA 90 OHM Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 0.1430 microH 143 microH
Inductance Tolerance 25 (+/- %) 25 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
SRF 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers