Pulse Electronics Corporation RF Chip Inductor PE-1008CM181JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM181JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM181JTT
RF Chip Inductor PE-1008CM181JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-1008CM181JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM181JTT-ND
Fixed Inductors PE-1008CM181JTT-ND
180nH Unshielded Wirewound Inductor 600mA 250mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 600mA 250mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CM181JTT
725938-PE-1008CM181JTT
Fixed Inductors - PE-1008CM181JTT 725938-PE-1008CM181JTT
Manufacturer: Pulse Electronics Network Win Source Part Number: 725938-PE-1008CM181J TT Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 180nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 650MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Supplier Device Package: 1008 (2520 Metric) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.090" (2.29mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Q at Freq: 50 at 100MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 25MHz

Manufacturer: Pulse Electronics Network
Win Source Part Number: 725938-PE-1008CM181JTT
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 180nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 650MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.090" (2.29mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Q at Freq: 50 at 100MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 25MHz

Buy Now
600MA 250MOHM Inductor and Choke - 71-PE-1008CM181JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 250MOHM Inductor and Choke
71-PE-1008CM181JTT
600MA 250MOHM Inductor and Choke 71-PE-1008CM181JTT
FIXED IND 180NH 600MA 250MOHM SM Product overview: PE-1008CM181JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM181JTT can be used for catalog matching and distributor lookup.

FIXED IND 180NH 600MA 250MOHM SM Product overview: PE-1008CM181JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM181JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM181JTT PE-1008CM181JTT-ND 725938-PE-1008CM181JTT 71-PE-1008CM181JTT
Product Name RF Chip Inductor Fixed Inductors Fixed Inductors - PE-1008CM181JTT 600MA 250MOHM Inductor and Choke
Application RF Choke RF Choke
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 50 50
SRF 650 MHz 650 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567585P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details