Pulse Electronics Corporation Fixed Inductors PE-1008CM621GTT

Description
620nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
620nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CM621GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM621GTT-ND
Fixed Inductors PE-1008CM621GTT-ND
620nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CM621GTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details