Pulse Electronics Corporation RF Chip Inductor PE-1008CM470KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM470KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM470KTT
RF Chip Inductor PE-1008CM470KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-2016-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2016-2-ND
Fixed Inductors 553-2016-2-ND
47nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM470KTT 553-2016-2-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.0470 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 70 70
SRF 1200 MHz 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details