PE526XX series THT Inductor, compact horizontal and vertical mount
FIXED IND 680UH 850MA 1.5 OHM TH Product overview: PE-52629NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 850MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 850MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52629NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Power
Win Source Part Number: 812432-PE-52629NL
Packaging: Tube
Type: Toroidal
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 680μH
Tolerance: ±20%
DC Resistance (DCR): 1.5Ohm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.710" L x 0.710" W (18.03mm x 18.03mm)
Manufacturer Package: Radial, Horizontal - Corner Terminals
Height - Seated (Maximum): 0.460" (11.68mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850mA
Inductance Frequency - Test: 20kHz
680µH Unshielded Toroidal Inductor 850mA 1.5Ohm Max Radial, Horizontal - Corner Terminals
INDUCTOR ROHS COMPLIANT: YES
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-52629NL | 71-PE-52629NL | 812432-PE-52629NL | 553-1563-5-ND | 79AH5719 |
| Product Name | Inductors | 680UH 850MA 1.5 OHM Inductor and Choke | Fixed Inductors - PE-52629NL | Fixed Inductors | Inductor Rohs Compliant Pulse Electronics |
| Inductance Range | 680 microH | 680 microH | 680 microH | ||
| Lead Style | THT | Radial; Radial | Radial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Through Hole | Through Hole |