Pulse Electronics Corporation RF Chip Inductor PE-0805CD080GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD080GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD080GTT
RF Chip Inductor PE-0805CD080GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-0805CD080GTT
888847-PE-0805CD080GTT
Fixed Inductors - PE-0805CD080GTT 888847-PE-0805CD080GTT
Manufacturer: Pulse Win Source Part Number: 888847-PE-0805CD080G TT Series: 0805CD Operating Temperature Range: -40°C ~ 125°C Features: 7.9 nH Unshielded Wirewound Inductor 600 mA 120mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 888847-PE-0805CD080GTT
Series: 0805CD
Operating Temperature Range: -40°C ~ 125°C
Features: 7.9 nH Unshielded Wirewound Inductor 600 mA 120mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
600MA 120MOHM Inductor and Choke - 71-PE-0805CD080GTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 120MOHM Inductor and Choke
71-PE-0805CD080GTT
600MA 120MOHM Inductor and Choke 71-PE-0805CD080GTT
FIXED IND 7.9NH 600MA 120MOHM SM Product overview: PE-0805CD080GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD080GTT can be used for catalog matching and distributor lookup.

FIXED IND 7.9NH 600MA 120MOHM SM Product overview: PE-0805CD080GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD080GTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-0805CD080GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD080GTT-ND
Fixed Inductors PE-0805CD080GTT-ND
7.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)

7.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD080GTT 888847-PE-0805CD080GTT 71-PE-0805CD080GTT PE-0805CD080GTT-ND
Product Name RF Chip Inductor Fixed Inductors - PE-0805CD080GTT 600MA 120MOHM Inductor and Choke Fixed Inductors
Application RF Choke
Inductance Range 0.0079 microH 0.0079 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Q Factor 50 50
SRF 4700 MHz 4700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details