Pulse Electronics Corporation RF Chip Inductor PE-1008CM102KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM102KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM102KTT
RF Chip Inductor PE-1008CM102KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-2011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2011-1-ND
Fixed Inductors 553-2011-1-ND
1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-2011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2011-2-ND
Fixed Inductors 553-2011-2-ND
1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM102KTT 553-2011-1-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 40 40
SRF 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126040P - RS Components, Ltd.
Specs
Inductance Range 820 microH
Rated DC Current 170 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details