PE526XX series THT Inductor, compact horizontal and vertical mount
330µH Unshielded Toroidal Inductor 1A 780mOhm Max Radial, Horizontal - Corner Terminals
FIXED IND 330UH 1A 780 MOHM TH Product overview: PE-52627NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1A, 780 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1A, 780 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-52627NL can be used for catalog matching and distributor lookup.
INDUCTOR, NL ROHS COMPLIANT: YES
FIXED IND 330UH 1A 780 MOHM TH
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-52627NL | 553-1567-5-ND | 71-PE-52627NL | 84AC2326 | PE-52627NL |
| Product Name | Inductors | Fixed Inductors | 330UH 1A 780 MOHM Inductor and Choke | Inductor, Nl Rohs Compliant Pulse Electronics | Fixed Inductors |
| Inductance Range | 330 microH | 330 microH | 330 microH | ||
| Lead Style | THT | Radial | Radial; Radial | Radial | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole |