Pulse Electronics Corporation Fixed Inductors PE-1008CM101JTT

Description
100nH Unshielded Wirewound Inductor 650mA 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 650mA 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-1008CM101JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CM101JTT-ND
Fixed Inductors PE-1008CM101JTT-ND
100nH Unshielded Wirewound Inductor 650mA 150mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CM101JTT
1087270-PE-1008CM101JTT
Fixed Inductors - PE-1008CM101JTT 1087270-PE-1008CM101JTT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087270-PE-1008CM101 JTT Packaging: Reel - TR Type: Wirewound Current Rating: 650mA Inductance: 100nH Height - Seated (Max): 0.090" (2.29mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 65 @ 350MHz Frequency - Self Resonant: 900MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087270-PE-1008CM101JTT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 650mA
Inductance: 100nH
Height - Seated (Max): 0.090" (2.29mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 65 @ 350MHz
Frequency - Self Resonant: 900MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
650MA 150MOHM Inductor and Choke - 71-PE-1008CM101JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 150MOHM Inductor and Choke
71-PE-1008CM101JTT
650MA 150MOHM Inductor and Choke 71-PE-1008CM101JTT
FIXED IND 100NH 650MA 150MOHM SM Product overview: PE-1008CM101JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM101JTT can be used for catalog matching and distributor lookup.

FIXED IND 100NH 650MA 150MOHM SM Product overview: PE-1008CM101JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM101JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM101JTT-ND 1087270-PE-1008CM101JTT 71-PE-1008CM101JTT
Product Name Fixed Inductors Fixed Inductors - PE-1008CM101JTT 650MA 150MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details