Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
CMC 230MA 2LN 1K OHM SMD Product overview: PE-1206CCMC102STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1206CCMC102ST
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-1206CCMC102STS | 553-2296-1-ND | 839-PE-1206CCMC102STS |
| Product Name | Chip Chokes | Common Mode Chokes | SMD 230MA Inductor and Choke |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 1.59 microH | ||
| Inductance Tolerance | 25 (+/- %) | ||
| DCR | 1 ohms | 1 ohms | |
| SRF | 800 MHz |