Pulse Electronics Corporation RF Chip Inductor PE-1008CD331GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD331GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD331GTT
RF Chip Inductor PE-1008CD331GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-1008CD331GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CD331GTT-ND
Fixed Inductors PE-1008CD331GTT-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CD331GTT
791621-PE-1008CD331GTT
Fixed Inductors - PE-1008CD331GTT 791621-PE-1008CD331GTT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791621-PE-1008CD331G TT Series: 1008CD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 450mA Shielding: Unshielded Inductance: 330nH Mounting: SMD Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 500MHz Test Frequency: 25MHz Family Name: 1008CD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.05 Ohm Max Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): MS413RAA331FSN; 1008HS-331TJBC; 1008HS-331TJBD; 1008HS-331TJBB; Introduction Date: April 07, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791621-PE-1008CD331GTT
Series: 1008CD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 450mA
Shielding: Unshielded
Inductance: 330nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 500MHz
Test Frequency: 25MHz
Family Name: 1008CD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.05 Ohm Max
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.090" (2.29mm)
Alternative Parts (Cross-Reference): MS413RAA331FSN; 1008HS-331TJBC; 1008HS-331TJBD; 1008HS-331TJBB;
Introduction Date: April 07, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD331GTT PE-1008CD331GTT-ND 791621-PE-1008CD331GTT
Product Name RF Chip Inductor Fixed Inductors Fixed Inductors - PE-1008CD331GTT
Application RF Choke RF Choke
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 45 45
SRF 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details