Pulse Electronics Corporation RF Chip Inductor PE-0805CD120JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD120JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD120JTT
RF Chip Inductor PE-0805CD120JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-0805CD120JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD120JTT-ND
Fixed Inductors PE-0805CD120JTT-ND
11.9nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

11.9nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327555-PE-0805CD120JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327555-PE-0805CD120JTT
Inductors, Coils, Chokes - Fixed Inductors 1327555-PE-0805CD120JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327555-PE-0805CD120 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm) Inductance: 11.9 nH Height - Seated (Max): 0.062" (1.58mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 4GHz DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327555-PE-0805CD120JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Inductance: 11.9 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 4GHz
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD120JTT PE-0805CD120JTT-ND 1327555-PE-0805CD120JTT
Product Name RF Chip Inductor Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0119 microH 0.0119 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 50 50
SRF 4000 MHz 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details