680nH Shielded Multilayer Inductor 1.05A 195mOhm Max 0603 (1608 Metric)
FIXED IND 680NH 1.05A 195 MOHM
FIXED IND 680NH 1.05A 195 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PE-0603CLHR68STSTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| DCR | 0.1950 ohms |