Intercontec Produkt GmbH Connector/Terminal/Pin 61.197.11

Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:INTERCONTEC SPEEDTEC 940 SERIES HOUSING CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:INTERCONTEC SPEEDTEC 940 SERIES HOUSING CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 73645591 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
73645591
Connector/Terminal/Pin 73645591
CIRCULAR CONTACT, PIN, CRIMP, GOLD; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:INTERCONTEC SPEEDTEC 940 SERIES HOUSING CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, PIN, CRIMP, GOLD; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:INTERCONTEC SPEEDTEC 940 SERIES HOUSING CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 73645591
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products