Anderson Power Products Blade Type Power Connector Assemblies 6321G1

Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-6321G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6321G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6321G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
6321G1
Power Connectors 6321G1
SB350 CONN 2/0 BLUE

SB350 CONN 2/0 BLUE

Buy Now
Plug/Receptacle - 47477409 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
47477409
Plug/Receptacle 47477409
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB350 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:BLUE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB350 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITIC, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:BLUE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 92F2287 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
92F2287
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 92F2287
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8742
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8742
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Power Connector Housing; Blue; SB 350 connector; SB 350 - 70162281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Blue; SB 350 connector; SB 350
70162281
Power Connector Housing; Blue; SB 350 connector; SB 350 70162281
Yellow Color Housing For use with SB® 350 connector 2 pole housing & 350 A contacts

Yellow Color Housing

  • For use with SB® 350 connector
    2 pole housing & 350 A contacts
Supplier's Site
Blade Type Power Connectors - 6321G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6321G1
Blade Type Power Connectors 6321G1
SB350A CONNECTOR2/0 BLUE

SB350A CONNECTOR2/0 BLUE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-6321G1-KIT-ND 6321G1 47477409 92F2287 08AK8742 70162281 6321G1
Product Name Blade Type Power Connector Assemblies Power Connectors Plug/Receptacle Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Power Connector Housing; Blue; SB 350 connector; SB 350 Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details