Anderson Power Products Battery Connectors 6322G1

Description
Anderson Power Products 6322G1
Request a Quote Datasheet
Description
Anderson Power Products 6322G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 6120100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120100
Battery Connectors 6120100
Anderson Power Products 6322G1

Anderson Power Products 6322G1

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
6322G1
Power Connectors 6322G1
SB350 RED CON 2/0 KIT

SB350 RED CON 2/0 KIT

Buy Now
Blade Type Power Connector Assemblies - 2243-6322G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6322G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6322G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Plug/Receptacle - 47492278 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
47492278
Plug/Receptacle 47492278
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB350 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB350 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITIC, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Blade Type Power Connectors - 6322G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6322G1
Blade Type Power Connectors 6322G1
SB350A CONNECTOR2/0 RED

SB350A CONNECTOR2/0 RED

Supplier's Site Datasheet
Power Connector Housing; Red; SB 350 connector; SB 350 - 70162282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Red; SB 350 connector; SB 350
70162282
Power Connector Housing; Red; SB 350 connector; SB 350 70162282
Yellow Color Housing For use with SB® 350 connector 2 pole housing & 350 A contacts

Yellow Color Housing

  • For use with SB® 350 connector
    2 pole housing & 350 A contacts
Supplier's Site
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 81C8356 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
81C8356
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 81C8356
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8743 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8743
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8743
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Radwell International Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6120100 6322G1 2243-6322G1-KIT-ND 47492278 6322G1 70162282 81C8356 08AK8743
Product Name Battery Connectors Power Connectors Blade Type Power Connector Assemblies Plug/Receptacle Blade Type Power Connectors Power Connector Housing; Red; SB 350 connector; SB 350 Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Straight 2 Poles
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CAB.M26.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers