Euchner-U.S.A., Inc. Connector/Terminal/Pin 640.810.00

Description
TERMINAL ELEMENT, STACK LIGHT, TUBE MOUNTING, 12-230 VAC/DC, SPRING-TYPE TERMINAL CONNECTION, 70 MM DIAMETER, 36 MM HEIGHT, IP65, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL ELEMENT, STACK LIGHT, TUBE MOUNTING, 12-230 VAC/DC, SPRING-TYPE TERMINAL CONNECTION, 70 MM DIAMETER, 36 MM HEIGHT, IP65, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 10831776 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
10831776
Connector/Terminal/Pin 10831776
TERMINAL ELEMENT, STACK LIGHT, TUBE MOUNTING, 12-230 VAC/DC, SPRING-TYPE TERMINAL CONNECTION, 70 MM DIAMETER, 36 MM HEIGHT, IP65, BLACK. FREE 2 YEAR RADWELL WARRANTY

TERMINAL ELEMENT, STACK LIGHT, TUBE MOUNTING, 12-230 VAC/DC, SPRING-TYPE TERMINAL CONNECTION, 70 MM DIAMETER, 36 MM HEIGHT, IP65, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 10831776
Product Name Connector/Terminal/Pin
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details