Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 75Ohm
RF Adapters - Between Series BNC (M) / F (M) 75
RF/COAXIAL ADAPTER, BNC PLUG-F JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF/COAXIAL ADAPTER, BNC PLUG-F JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FRO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 501-1158-ND | 6782 | 02J8355 | 19020845 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Bnc Plug-F Jack; Convert From Coax Type Pomona | Connector/Terminal/Pin |
| Connector Type | BNC; Type F | BNC | BNC | BNC |