Intercontec Produkt GmbH Connector/Terminal/Pin 61.008.11

Description
CIRCULAR CONTACT, PIN, CRIMP; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:AMP 623 CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONTACT, PIN, CRIMP; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:AMP 623 CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 134454348 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
134454348
Connector/Terminal/Pin 134454348
CIRCULAR CONTACT, PIN, CRIMP; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:AMP 623 CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, PIN, CRIMP; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:AMP 623 CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 134454348
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details