Anderson Power Products Power Connectors 6320G1

Description
SB350 GRAY CON 2/0
Request a Quote Datasheet
Description
SB350 GRAY CON 2/0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6320G1
Power Connectors 6320G1
SB350 GRAY CON 2/0

SB350 GRAY CON 2/0

Buy Now
Battery Connectors - 6120122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120122
Battery Connectors 6120122
Anderson Power Products 6320G1

Anderson Power Products 6320G1

Supplier's Site
Blade Type Power Connectors - 6320G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6320G1
Blade Type Power Connectors 6320G1
SB350A CONNECTOR2/0 GRAY

SB350A CONNECTOR2/0 GRAY

Supplier's Site Datasheet
Connector/Terminal/Pin - 47483861 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47483861
Connector/Terminal/Pin 47483861
PLUG & SOCKET CONNECTOR, PLUG, SB350 SERIES2 POSITION, 2 CONTACTS, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

PLUG & SOCKET CONNECTOR, PLUG, SB350 SERIES2 POSITION, 2 CONTACTS, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Connector Housing; Gray; SB 350 connector; SB 350 - 70162279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Gray; SB 350 connector; SB 350
70162279
Power Connector Housing; Gray; SB 350 connector; SB 350 70162279
Yellow Color Housing For use with SB® 350 connector 2 pole housing & 350 A contacts

Yellow Color Housing

  • For use with SB® 350 connector
    2 pole housing & 350 A contacts
Supplier's Site
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 98F7889 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
98F7889
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 98F7889
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8739
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8739
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lingto Electronic Limited Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6320G1 6120122 6320G1 47483861 70162279 98F7889 08AK8739
Product Name Power Connectors Battery Connectors Blade Type Power Connectors Connector/Terminal/Pin Power Connector Housing; Gray; SB 350 connector; SB 350 Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details