"4 Position FFC Connector Contacts, Vertical - 2 Sided 0.039"" (1.00mm) Surface Mount"
"4 Position FFC Connector Contacts, Vertical - 2 Sided 0.039"" (1.00mm) Surface Mount"
"4 Position FFC Connector Contacts, Vertical - 2 Sided 0.039"" (1.00mm) Surface Mount"
CONNECTOR, FPC, RCPT, 4POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact Plating:Tin RoHS Compliant: Yes
CONNECTOR, 4 POSITION, FFC CONNECTOR CONTACTS, VERTICAL, 2 SIDED, 1.00MM, SIDE LOCK, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-11356-6-ND | 15AC9043 | 110186127 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, Rcpt, 4Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik | Connector/Terminal/Pin |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | ||
| Current Rating | 1.0 amps |