Win Source Part Number: 1364817-61365-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 61365
Mounting Type: Board, Chassis
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Screw, Rivet, Stud
Contact Material: Brass
Terminal Type: Angled - 45°
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Faston .250" Tab Terminal, Female, Brass, Tin Plated, Non-Insulated Product overview: 61365-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61365-1 can be used for catalog matching and distributor lookup.
CONN QC TAB 0.250
AMP Electrical Products 61365-1
250 FASTON TAB TPBR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364817-61365-1 | A27862-ND | 392-61365-1 | 61365-1 | 42AJ5499 | |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Plug/Receptacle | 250 Faston Tab Tpbr Amp - Te Connectivity |
| Termination | Screw, Rivet, Stud | Crimp | Screw, Rivet, Stud |