Weidmuller Plug/Receptacle 6720005421

Description
POWER ENTRY CONNECTOR, 125 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER ENTRY CONNECTOR, 125 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 18708501 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18708501
Plug/Receptacle 18708501
POWER ENTRY CONNECTOR, 125 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, 125 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
WEIDMULLER Electrical Products 6720005421

WEIDMULLER Electrical Products 6720005421

Supplier's Site
Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller - 08R2332 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller
08R2332
Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller 08R2332
CONNECTOR AC POWER, RECEPTACLE, 15A 125V; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: No

CONNECTOR AC POWER, RECEPTACLE, 15A 125V; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 18708501 08R2332
Product Name Plug/Receptacle Plug/Receptacle Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products