Anderson Power Products Power Connectors 6326G1

Description
SB175 CONN 1/0 BLUE
Request a Quote Datasheet
Description
SB175 CONN 1/0 BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6326G1
Power Connectors 6326G1
SB175 CONN 1/0 BLUE

SB175 CONN 1/0 BLUE

Buy Now
Blade Type Power Connector Assemblies - 2243-6326G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6326G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6326G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Battery Connectors - 1624595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624595
Battery Connectors 1624595
Anderson Power Products 6326G1

Anderson Power Products 6326G1

Supplier's Site
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 11J5493 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
11J5493
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 11J5493
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB175 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site
Sb175A Conn 1/0 Blue Rohs Compliant Anderson Power Products - 72M5354 - Newark, An Avnet Company
Chicago, IL, United States
Sb175A Conn 1/0 Blue Rohs Compliant Anderson Power Products
72M5354
Sb175A Conn 1/0 Blue Rohs Compliant Anderson Power Products 72M5354
SB175A CONN 1/0 BLUE ROHS COMPLIANT: YES

SB175A CONN 1/0 BLUE ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 6326G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6326G1
Blade Type Power Connectors 6326G1
SB175A CONNECTOR1/0 BLUE

SB175A CONNECTOR1/0 BLUE

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 6326G1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
6326G1
Blade Type Power Connector Assemblies 6326G1
SB175A CONNECTOR1/0 BLUE

SB175A CONNECTOR1/0 BLUE

Supplier's Site
Power Connector Housing; Blue; SB 175 connector; SB 175 - 70162273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Blue; SB 175 connector; SB 175
70162273
Power Connector Housing; Blue; SB 175 connector; SB 175 70162273
Yellow Color Housing For use with SB® 175 connector 2 pole housing & 175 A contacts

Yellow Color Housing

  • For use with SB® 175 connector
    2 pole housing & 175 A contacts
Supplier's Site
Connector/Terminal/Pin - 47477437 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47477437
Connector/Terminal/Pin 47477437
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB175 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:BLUE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB175 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITIC, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:BLUE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6326G1 2243-6326G1-KIT-ND 1624595 11J5493 72M5354 6326G1 6326G1 70162273 47477437
Product Name Power Connectors Blade Type Power Connector Assemblies Battery Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Sb175A Conn 1/0 Blue Rohs Compliant Anderson Power Products Blade Type Power Connectors Blade Type Power Connector Assemblies Power Connector Housing; Blue; SB 175 connector; SB 175 Connector/Terminal/Pin
Mounting Free Hanging (In-Line) Cable mount Cable Mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 1 AWG
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products