F. Walther Electric Corporation Plug/Receptacle 610406

Description
INLET, SPLASH PROOF, SURFACE MOUNT, EXTERNAL MOUNTING, 4 WIRE, 400 VAC, 16A, CLOCK POSITION OF ROUND CONTACT: 6, 3P+G. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INLET, SPLASH PROOF, SURFACE MOUNT, EXTERNAL MOUNTING, 4 WIRE, 400 VAC, 16A, CLOCK POSITION OF ROUND CONTACT: 6, 3P+G. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 26509657 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26509657
Plug/Receptacle 26509657
INLET, SPLASH PROOF, SURFACE MOUNT, EXTERNAL MOUNTING, 4 WIRE, 400 VAC, 16A, CLOCK POSITION OF ROUND CONTACT: 6, 3P+G. FREE 2 YEAR RADWELL WARRANTY

INLET, SPLASH PROOF, SURFACE MOUNT, EXTERNAL MOUNTING, 4 WIRE, 400 VAC, 16A, CLOCK POSITION OF ROUND CONTACT: 6, 3P+G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inlet, Surface, 400V, 16A, 3P+E Way; Current Rating Walther - 68C6224 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Surface, 400V, 16A, 3P+E Way; Current Rating Walther
68C6224
Inlet, Surface, 400V, 16A, 3P+E Way; Current Rating Walther 68C6224
INLET, SURFACE, 400V, 16A, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

INLET, SURFACE, 400V, 16A, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26509657 68C6224
Product Name Plug/Receptacle Inlet, Surface, 400V, 16A, 3P+E Way; Current Rating Walther
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - CKB.M26.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers