RF/COAXIAL ADAPTER, F JACK-F PLUG; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF/COAXIAL ADAPTER, F JACK-F PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM CONNECTOR:F COAXIAL; CONVERT FROM GE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 53H6777 | 19020829 |
| Product Name | Rf/coaxial Adapter, F Jack-F Plug; Convert From Coax Type Pomona | Connector/Terminal/Pin |
| Gender | Male / Plug | Male / Plug; Female / Jack |