Wurth Elektronik 61202622821 PCB Header
Wurth Elektronik 61202622821 PCB Header
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:26CONTACTS;
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7718446 | 732-2690-ND | 87296194 |
| Product Name | PCB Headers | Headers, Male Pins | Connector/Terminal/Pin |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight; Straight | ||
| Termination | Solder | ||
| Mounting | Through hole | Through Hole |