RF Adapters - Tee BNC ADAPTER STRAIGHT
POMONA ELECTRONICS Components 6700
BNC ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
BNC Male to Dual BNC Female Straight Adapter, 500 V Voltage Rating
| VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 6700 | 61H3182 | 70197080 | |
| Product Name | RF Adapters - Tee | Connector/Terminal/Pin | Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Pomona | Adapter; BNC Male to Dual BNC Female, T-Type; Nickel Plated Brass; Brass; Gold |
| Connector Type | BNC | BNC | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Frequency | ? to 4.000 GHz |