DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, MALE, 50 OHM IMPEDANCE, 500 V, 4 GHZ FREQUENCY MAX, FREE HANGING/ IN-LINE MOUNT, BAYONET LOCK FASTENING TYPE, BRASS BODY MATERIAL, NICKEL FINISH, SILVER HOUSING COLOR. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 67862919 |
| Product Name | Connector/Terminal/Pin |