Marechal Electric Plug/Receptacle 63-B8002

Description
CONNECTOR, INLET POLY BLUE, 23P+G 2A/7, 480 VAC / 130 VDC RATED, 2 AMP / 7.5 AMP, 50/60 HZ, 18 14 AWG WIRING CAPACITY, IP66/IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, INLET POLY BLUE, 23P+G 2A/7, 480 VAC / 130 VDC RATED, 2 AMP / 7.5 AMP, 50/60 HZ, 18 14 AWG WIRING CAPACITY, IP66/IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 73939681 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
73939681
Plug/Receptacle 73939681
CONNECTOR, INLET POLY BLUE, 23P+G 2A/7, 480 VAC / 130 VDC RATED, 2 AMP / 7.5 AMP, 50/60 HZ, 18 14 AWG WIRING CAPACITY, IP66/IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, INLET POLY BLUE, 23P+G 2A/7, 480 VAC / 130 VDC RATED, 2 AMP / 7.5 AMP, 50/60 HZ, 18 14 AWG WIRING CAPACITY, IP66/IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 73939681
Product Name Plug/Receptacle
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details