Pomona Electronics Jacks, Plugs 6721-2

Description
Banana Plug, Stackable Connector Standard Banana Solder Red
Request a Quote
Description
Banana Plug, Stackable Connector Standard Banana Solder Red
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, 20A, Solder, Red (part number 54H4567) is designed for use with standard banana safety-style jacks and is compatible with digital multimeters (DMM) that feature safety-style banana jacks. This product allows for vertical stacking, facilitating efficient use in various applications. It is constructed from nickel-plated brass for the banana jack and nickel-plated beryllium copper for the banana plug, ensuring durability and reliable conductivity. The insulation is made from Lucel, providing additional safety and performance. The plug is rated for a maximum voltage of 1000 Vrms and a current of 20 A, compliant with the International Safety Standard IEC 1010-2-031. It accepts 18 AWG test lead wire, making it versatile for different testing scenarios. The operational temperature range is from -10 to +55 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The Banana Plug, 20A, Solder, Red (part number 54H4567) is designed for use with standard banana safety-style jacks and is compatible with digital multimeters (DMM) that feature safety-style banana jacks. This product allows for vertical stacking, facilitating efficient use in various applications. It is constructed from nickel-plated brass for the banana jack and nickel-plated beryllium copper for the banana plug, ensuring durability and reliable conductivity. The insulation is made from Lucel, providing additional safety and performance. The plug is rated for a maximum voltage of 1000 Vrms and a current of 20 A, compliant with the International Safety Standard IEC 1010-2-031. It accepts 18 AWG test lead wire, making it versatile for different testing scenarios. The operational temperature range is from -10 to +55 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1350-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1350-ND
Jacks, Plugs 501-1350-ND
Banana Plug, Stackable Connector Standard Banana Solder Red

Banana Plug, Stackable Connector Standard Banana Solder Red

Buy Now Datasheet
Banana Plug, 20A, Solder, Red; Gender Pomona - 54H4567 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 20A, Solder, Red; Gender Pomona
54H4567
Banana Plug, 20A, Solder, Red; Gender Pomona 54H4567
BANANA PLUG, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21730285 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21730285
Plug/Receptacle 21730285
BANANA PLUG, 20A, SOLDER, RED; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:20A; VOLTAGE RATING:1KV; CONTACT PLATING:. FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG, 20A, SOLDER, RED; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:20A; VOLTAGE RATING:1KV; CONTACT PLATING:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
POMONA ELECTRONICS Electrical Products 6721-2

POMONA ELECTRONICS Electrical Products 6721-2

Supplier's Site
Plug; Banana Plug; 20 A; Red; Nickel Plated Brass; 1000; 55 degC; Lucel; 2.32 i - 70197109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 20 A; Red; Nickel Plated Brass; 1000; 55 degC; Lucel; 2.32 i
70197109
Plug; Banana Plug; 20 A; Red; Nickel Plated Brass; 1000; 55 degC; Lucel; 2.32 i 70197109
Multi-Stacking Sheath Banana Plug, 1000 Vrms, 20 A, Temperature +55 °C (Max.) Can be vertically stacked on top of each other Fits standard banana safety-style jacks Fits DMM with safety-style banana jacks Simple assembly

Multi-Stacking Sheath Banana Plug, 1000 Vrms, 20 A, Temperature +55 °C (Max.)

  • Can be vertically stacked on top of each other
  • Fits standard banana safety-style jacks
  • Fits DMM with safety-style banana jacks
  • Simple assembly
Supplier's Site
Jacks, Plugs - 6721-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6721-2
Jacks, Plugs 6721-2
CONN BANANA PLUG STACK SLDR RED

CONN BANANA PLUG STACK SLDR RED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1350-ND 54H4567 21730285 70197109 6721-2
Product Name Jacks, Plugs Banana Plug, 20A, Solder, Red; Gender Pomona Plug/Receptacle Plug/Receptacle Plug; Banana Plug; 20 A; Red; Nickel Plated Brass; 1000; 55 degC; Lucel; 2.32 i Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 18 AWG 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details