Weidmuller Plugs and Receptacles 6720005430

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R DIN Rail
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 281-4945-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
281-4945-ND
Plugs and Receptacles 281-4945-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R DIN Rail

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R DIN Rail

Buy Now Datasheet
Connector, Ac Outlet, Duplex, Rcpt, 15A, 120V; Current Rating Weidmuller - 21T9208 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Outlet, Duplex, Rcpt, 15A, 120V; Current Rating Weidmuller
21T9208
Connector, Ac Outlet, Duplex, Rcpt, 15A, 120V; Current Rating Weidmuller 21T9208
CONNECTOR, AC OUTLET, DUPLEX, RCPT, 15A, 120V; Current Rating:15A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Type:Female Receptacle; Gender:Receptacle RoHS Compliant: No

CONNECTOR, AC OUTLET, DUPLEX, RCPT, 15A, 120V; Current Rating:15A; Voltage Rating VAC:120V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Type:Female Receptacle; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 23918906 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
23918906
Plug/Receptacle 23918906
POWER ENTRY CONNECTOR, FEMALE RECEPTACLE, 15 AMP, 120 VAC, 14-12 AWG, BLACK. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, FEMALE RECEPTACLE, 15 AMP, 120 VAC, 14-12 AWG, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-4945-ND 21T9208 23918906
Product Name Plugs and Receptacles Connector, Ac Outlet, Duplex, Rcpt, 15A, 120V; Current Rating Weidmuller Plug/Receptacle
Mounting DIN Rail DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products