Weidmuller Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller 6720005420

Description
CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller - 08R2331 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller
08R2331
Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller 08R2331
CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No

CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 84720355 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
84720355
Plug/Receptacle 84720355
AC RECEPTACLE, DIN RAIL MOUNT, DUAL OUTLET, SCCR 10KA, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

AC RECEPTACLE, DIN RAIL MOUNT, DUAL OUTLET, SCCR 10KA, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 08R2331 84720355
Product Name Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller Plug/Receptacle
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details