Anderson Power Products Connector/Terminal/Pin 6322G2

Description
RECTANGULAR CONNECTOR, 4/0 AWG, RED, SB350 SERIES, 2 CONTACTS, HERMAPHRODITIC, CRIMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECTANGULAR CONNECTOR, 4/0 AWG, RED, SB350 SERIES, 2 CONTACTS, HERMAPHRODITIC, CRIMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 47483899 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47483899
Connector/Terminal/Pin 47483899
RECTANGULAR CONNECTOR, 4/0 AWG, RED, SB350 SERIES, 2 CONTACTS, HERMAPHRODITIC, CRIMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR CONNECTOR, 4/0 AWG, RED, SB350 SERIES, 2 CONTACTS, HERMAPHRODITIC, CRIMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Blade Type Power Connectors - 6322G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6322G2
Blade Type Power Connectors 6322G2
SB350A CONN 4/0 RED

SB350A CONN 4/0 RED

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 92F2292 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
92F2292
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 92F2292
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Sb350 Red Con 4/0 Kit Rohs Compliant Anderson Power Products - 63M4683 - Newark, An Avnet Company
Chicago, IL, United States
Sb350 Red Con 4/0 Kit Rohs Compliant Anderson Power Products
63M4683
Sb350 Red Con 4/0 Kit Rohs Compliant Anderson Power Products 63M4683
SB350 RED CON 4/0 KIT ROHS COMPLIANT: YES

SB350 RED CON 4/0 KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47483899 6322G2 92F2292 63M4683
Product Name Connector/Terminal/Pin Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Sb350 Red Con 4/0 Kit Rohs Compliant Anderson Power Products
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SK6-B95H02 | High Power SPEC Pak ® Straight Plug - SK6-B95H02 - Anderson Power Products
Specs
Geometry Straight
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details