Weidmuller Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller 6720005423

Description
CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller - 08R2334 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller
08R2334
Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller 08R2334
CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No

CONNECTOR AC POWER, RECEPTACLE, 20A 125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Lug/Connector - 23918863 - Radwell International
Willingboro, NJ, United States
Lug/Connector
23918863
Lug/Connector 23918863
POWER ENTRY CONNECTOR, ELECTRICAL AC POWER, 20A, 125VAC, BLACK PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, ELECTRICAL AC POWER, 20A, 125VAC, BLACK PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 08R2334 23918863
Product Name Connector Ac Power, Receptacle, 20A 125V; Current Rating Weidmuller Lug/Connector
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details