RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:PHOSPHOR BRONZE;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor BronzeRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 15970702 | 51F3832 |
| Product Name | Connector/Terminal/Pin | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |