Radwell International Plug/Receptacle 67611720

Description
PLUG SUR-SAFE STRAIGHT 20AMP. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG SUR-SAFE STRAIGHT 20AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 67611720 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67611720
Plug/Receptacle 67611720
PLUG SUR-SAFE STRAIGHT 20AMP. FREE 2 YEAR RADWELL WARRANTY

PLUG SUR-SAFE STRAIGHT 20AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 67611720
Product Name Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details