Wurth Elektronik 61303421021 Pin Header
Wurth Elektronik 61303421021 Pin Header
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
BOARD-TO-BOARD CONNECTOR, RIGHT ANGLE, WR-PHD SERIES, THROUGH HOLE, HEADER, 34, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Board-To-Board Connector, Right Angle, WR-PHD Series, Through Hole, Header, 34, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8281737 | 732-5361-ND | 110114994 | 20X1002 |
| Product Name | PCB Headers | Headers, Male Pins | Connector/Terminal/Pin | Board-To-Board Connector, Right Angle, Wr-Phd Series, Through Hole, Header, 34, 2.54 Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle; Right angle | Right Angle | Right Angle | |
| Termination | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle |