Wurth Elektronik GmbH & Co. KG IDC Connectors 61204025821

Description
Wurth Elektronik 61204025821
Request a Quote Datasheet
Description
Wurth Elektronik 61204025821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1216819 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1216819
IDC Connectors 1216819
Wurth Elektronik 61204025821

Wurth Elektronik 61204025821

Supplier's Site
IDC Connectors - 8236654 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8236654
IDC Connectors 8236654
Wurth Elektronik 61204025821

Wurth Elektronik 61204025821

Supplier's Site
Free Hanging, Panel Mount - 732-5458-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
732-5458-ND
Free Hanging, Panel Mount 732-5458-ND
40 Position Rectangular Header Connector IDC Gold

40 Position Rectangular Header Connector IDC Gold

Buy Now Datasheet
Wire-To-Board Connector, With Strain Relief, Wr-Bhd Series, Idc / Idt, Plug, 40, 2.54 Mm Rohs Compliant Wurth Elektronik - 20X0924 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, With Strain Relief, Wr-Bhd Series, Idc / Idt, Plug, 40, 2.54 Mm Rohs Compliant Wurth Elektronik
20X0924
Wire-To-Board Connector, With Strain Relief, Wr-Bhd Series, Idc / Idt, Plug, 40, 2.54 Mm Rohs Compliant Wurth Elektronik 20X0924
Wire-To-Board Connector, With Strain Relief, WR-BHD Series, IDC / IDT, Plug, 40, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, With Strain Relief, WR-BHD Series, IDC / IDT, Plug, 40, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 110192459 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
110192459
Connector/Terminal/Pin 110192459
WIRE-TO-BOARD CONNECTOR, MALE PINS, 2 ROWS, WITH STRAIN RELIEF, 40 POSITION, 2.54 MM, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

WIRE-TO-BOARD CONNECTOR, MALE PINS, 2 ROWS, WITH STRAIN RELIEF, 40 POSITION, 2.54 MM, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1216819 732-5458-ND 20X0924 110192459
Product Name IDC Connectors Free Hanging, Panel Mount Wire-To-Board Connector, With Strain Relief, Wr-Bhd Series, Idc / Idt, Plug, 40, 2.54 Mm Rohs Compliant Wurth Elektronik Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers