Anderson Power Products Power Connectors 6331G2

Description
SB50 CONN #10/12 RED
Request a Quote Datasheet
Description
SB50 CONN #10/12 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6331G2
Power Connectors 6331G2
SB50 CONN #10/12 RED

SB50 CONN #10/12 RED

Buy Now
Battery Connectors - 1624568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624568
Battery Connectors 1624568
Anderson Power Products 6331G2

Anderson Power Products 6331G2

Supplier's Site
Blade Type Power Connector Assemblies - 2243-6331G2-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6331G2-KIT-ND
Blade Type Power Connector Assemblies 2243-6331G2-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 92F2278 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
92F2278
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 92F2278
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8750
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8750
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB50 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 6331G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6331G2
Blade Type Power Connectors 6331G2
SB50A CONNECTOR#10 RED

SB50A CONNECTOR#10 RED

Supplier's Site Datasheet
Connector/Terminal/Pin - 47477464 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47477464
Connector/Terminal/Pin 47477464
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB50 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB50 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITIC, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Connector Housing; Red; SB 50 connector; SB 50 - 70162266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Red; SB 50 connector; SB 50
70162266
Power Connector Housing; Red; SB 50 connector; SB 50 70162266
Red Color Housing For use with SB® 50 connector 2 pole housing & 50 A contacts

Red Color Housing

  • For use with SB® 50 connector
    2 pole housing & 50 A contacts
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6331G2 1624568 2243-6331G2-KIT-ND 92F2278 08AK8750 6331G2 47477464 70162266
Product Name Power Connectors Battery Connectors Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connectors Connector/Terminal/Pin Power Connector Housing; Red; SB 50 connector; SB 50
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight 2 Poles
Mounting Cable mount Free Hanging (In-Line) Cable Mount Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 9; 10 A; 300 V; 0.197 in. - 70078349 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1711/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers