SCHURTER Inc Connector/Terminal/Pin 610032

Description
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE R. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18792879 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18792879
Connector/Terminal/Pin 18792879
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE R. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLASTIC; VOLTAGE R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 18792879
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details