Wurth Elektronik GmbH & Co. KG FPC Connectors 68714014522

Description
Wurth Elektronik 68714014522
Request a Quote Datasheet
Description
Wurth Elektronik 68714014522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 7636741P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7636741P
FPC Connectors 7636741P
Wurth Elektronik 68714014522

Wurth Elektronik 68714014522

Supplier's Site
FPC Connectors - 7636741 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7636741
FPC Connectors 7636741
Wurth Elektronik 68714014522

Wurth Elektronik 68714014522

Supplier's Site
FPC Connectors - 1634448 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1634448
FPC Connectors 1634448
Wurth Elektronik 68714014522

Wurth Elektronik 68714014522

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 732-3520-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-3520-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-3520-6-ND
"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-3520-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-3520-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-3520-1-ND
"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-3520-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-3520-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-3520-2-ND
"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Ffc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik - 58T2612 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik
58T2612
Connector, Ffc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik 58T2612
CONNECTOR, FFC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 39165866 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
39165866
Plug/Receptacle 39165866
CONNECTOR, FFC FPC BOTTOM CONTACT, 40 POS, .5MM, R/A SMD. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FFC FPC BOTTOM CONTACT, 40 POS, .5MM, R/A SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7636741P 7636741 732-3520-6-ND 58T2612 39165866
Product Name FPC Connectors FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik Plug/Receptacle
Gender Male / Plug Male / Plug
Connector Type FPC / FFC FPC / FFC
Termination Solder pin Surface Mount
Mounting Surface mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data