Amphenol Corporation Modular Jack 69254-002LF

Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 69254-002LF.
Request a Quote Datasheet
Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 69254-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 69254-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
69254-002LF
Modular Jack 69254-002LF
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 69254-002LF.

Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 69254-002LF.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-3633-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-3633-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-3633-ND
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3

Buy Now Datasheet
Connector/Terminal/Pin - 32299335 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32299335
Connector/Terminal/Pin 32299335
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT, MODULAR CONNECTOR TYPE MODULAR JACK, PORT CONFIGURATION 1 X 1 (PORT), NO. OF POSITIONS / LOADED CONTACTS (PER PORT) 6P6C, LAN CATEGORY CAT3, IP RATING -, CONNECTOR ORIENTATION VERTICAL, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT, MODULAR CONNECTOR TYPE MODULAR JACK, PORT CONFIGURATION 1 X 1 (PORT), NO. OF POSITIONS / LOADED CONTACTS (PER PORT) 6P6C, LAN CATEGORY CAT3, IP RATING -, CONNECTOR ORIENTATION VERTICAL, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 06M1846 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
06M1846
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 06M1846
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 69254-002LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
69254-002LF
Modular Connectors / Ethernet Connectors 69254-002LF
Modular Connectors / Ethernet Connectors PCB 1/6 LOADED 6/4

Modular Connectors / Ethernet Connectors PCB 1/6 LOADED 6/4

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 69254-002LF 609-3633-ND 32299335 06M1846 69254-002LF
Product Name Modular Jack Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector/Terminal/Pin Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Termination Board Through Mount Through Hole
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Screw Connectors - 36-7691-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details