Anderson Power Products Battery Connectors 6378G1

Description
Anderson Power Products 6378G1
Request a Quote Datasheet
Description
Anderson Power Products 6378G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 6120116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120116
Battery Connectors 6120116
Anderson Power Products 6378G1

Anderson Power Products 6378G1

Supplier's Site
Connector Kit, Power Contact & Connector; Product Range Anderson Power Products - 63M4707 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Power Contact & Connector; Product Range Anderson Power Products
63M4707
Connector Kit, Power Contact & Connector; Product Range Anderson Power Products 63M4707
CONNECTOR KIT, POWER CONTACT & CONNECTOR; Product Range:-; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR KIT, POWER CONTACT & CONNECTOR; Product Range:-; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 47483932 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47483932
Connector/Terminal/Pin 47483932
HEAVY DUTY POWER CONNECTORS, SBX175, RED, 36526, AWG, 75 AMP, 2 POSITION, 600 V, W/AUX. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY POWER CONNECTORS, SBX175, RED, 36526, AWG, 75 AMP, 2 POSITION, 600 V, W/AUX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Blade Type Power Connectors - 6378G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6378G1
Blade Type Power Connectors 6378G1
SBX175A CONNECTOR1/0 RED W/AUX

SBX175A CONNECTOR1/0 RED W/AUX

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6120116 63M4707 47483932 6378G1
Product Name Battery Connectors Connector Kit, Power Contact & Connector; Product Range Anderson Power Products Connector/Terminal/Pin Blade Type Power Connectors
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers