Banana Plug, Stackable Connector Standard Banana Solder Black
CONN BANANA PLUG STACK SLDR BLK
BANANA PLUG, 20A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Multi-Stacking Sheath Banana Plug, 1000 Vrms, 20 A, Temperature +55 °C (Max.)
BANANA PLUG, 20A, SOLDER, BLACK; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:20A; VOLTAGE RATING:1KV; CONTACT PLATIN. FREE 2 YEAR RADWELL WARRANTY
POMONA ELECTRONICS Electrical Products 6721-0
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1356-ND | 6721-0 | 54H4565 | 70197108 | 21730289 | |
| Product Name | Jacks, Plugs | Jacks, Plugs | Banana Plug, 20A, Solder, Black; Gender Pomona | Plug; Banana Plug; 20 A; Black; Nickel Plated Brass; 1000; 55 degC; Lucel | Plug/Receptacle | Plug/Receptacle |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |||
| Contact Size (AWG) | 18 AWG | 18 AWG | 18 AWG |