50 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Wire-To-Board Connector, With Strain Relief, WR-BHD Series, IDC / IDT, Receptacle, 50, 2.54 mm RoHS Compliant: Yes
WIRE-TO-BOARD CONNECTOR, WITH STRAIN RELIEF, WR-BHD SERIES, IDC / IDT, RECEPTACLE, 50, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8236626 | 732-5449-ND | 20X0930 | 96407330 |
| Product Name | IDC Connectors | Free Hanging, Panel Mount | Wire-To-Board Connector, With Strain Relief, Wr-Bhd Series, Idc / Idt, Receptacle, 50, 2.54 Mm Rohs Compliant Wurth Elektronik | Connector/Terminal/Pin |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | |||
| Termination | Idc |