RS Components, Ltd. Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2
Product Name Notes
1200V high-current IGBT for motor drives
3-Phase Inverter
315V fan: low-noise cooling system
325V fan: high-efficiency cooling
330V fan: low noise: high airflow
430V 20A LPDL Ignition IGBT for
8μs Short-Circuit Tolerance 650V 15A FRD
8μs Short-Circuit Tolerance 650V 15A
8μs Short-Circuit Tolerance 650V 20A FRD
8μs Short-Circuit Tolerance 650V 20A
8μs Short-Circuit Tolerance 650V 25A
Dual Series IGBT Module 1200V 450A
EcoSPARK 360V 21A Ignition IGBT D2PAK-2
EcoSPARK 400V 10A Ignition IGBT DPAK
Fast Switching Type 650V 20A IGBT
Fast Switching Type 650V 25A IGBT
Fast Switching Type 650V 30A IGBT
Fast Switching Type 650V 40A IGBT
Fast Switching Type 650V 50A IGBT
Fast Switching Type 650V 75A IGBT
Field Stop Trench IGBT for Automotive
Field Stop Trench IGBT
High Speed IGBT INT-A-PAK, 100 A
High Speed IGBT INT-A-PAK, 200 A
High-Speed Fast 650V 50A Trench IGBT
High-Speed Fast 650V 60A Trench IGBT
High-Speed Fast Switching 650V 20A FRD
High-Speed Fast Switching 650V 20A LPDL
High-Speed Fast Switching 650V 25A FRD
High-Speed Fast Switching 650V 25A LPDL
High-Speed Fast Switching 650V 30A FRD
High-Speed Fast Switching 650V 30A LPDL
High-Speed Fast Switching 650V 30A, IGBT
High-Speed Fast Switching 650V 40A FRD
High-Speed Fast Switching 650V 40A LPDL
High-Speed Fast Switching 650V 40A, IGBT
High-Speed Fast Switching 650V 50A, IGBT
High-Speed Field Stop Trench IGBT
High-Speed switch IGBT Built-In SiC-SBD
HOME APPLIANCES 14
IGBT 100A 600V TO247AD
IGBT 110A 650V TO264
IGBT 1200V 134A XPT GenX3 Diode SOT227B
IGBT 1200V 164A XPT GenX3 Diode PLUS264
IGBT 1200V 30A XPT GenX3 w/Diode TO247AD
IGBT 1200V 40A XPT GenX3 w/Diode TO247AD
IGBT 16A 600V Soft & Fast Diode TO-220FP
IGBT 25A 1200V Ultra Field Stop TO-247
IGBT 30A (@100C) 600V TRENCH GAT
IGBT 320A 600V SOT227
IGBT 450V Intern Clamped 25A Auto D2PAK
IGBT 5A 1200V Internally Clamped DPAK
IGBT 600V 30A Trench Field-Stop TO-247
IGBT 600V 30A Trench Field-Stop TO-3P
IGBT 600V 48A GenX3 Low Vsat 40kHz TO247
IGBT 650V 5A Trench Gate Low Loss TO-220
IGBT AEC-Q101 3 pin TO-247
IGBT Automotive grade
IGBT for Automotive
IGBT Module 1200V 100A SOT-227
IGBT Module 1200V 106A SOT-227
IGBT Module 1200V 180A SOT-227
IGBT Module 1200V 47A SOT-227
IGBT Module 1200V 80A SOT-227
IGBT Module 3 phase Inverter
IGBT Module 600V 250A SOT-227
IGBT Module 600V 70A SOT-227
IGBT Module 600V 93A SOT-227
IGBT Module 650V 100A SOT-227
IGBT Module 650V 50A SOT-227
IGBT N-Ch 1200V 100A XPT GenX3 PLUS247
IGBT N-Ch 1200V 100A XPT GenX3 TO247AD
IGBT N-Ch 1200V 100A XPT GenX3 TO264
IGBT N-Ch 1200V 100A XPT SOT227B
IGBT N-Ch 1200V 200A XPT GenX3 TO247AD
IGBT N-Ch 1200V 20A 1.8V XPT TO247AD
IGBT N-Ch 1200V 20A XPT GenX3 TO220AB
IGBT N-Ch 1200V 20A XPT GenX3 TO247AD
IGBT N-Ch 1200V 220A XPT PLUS247
IGBT N-Ch 1200V 40A XPT GenX3 TO247AD
IGBT N-Ch 1200V 66A XPT GenX3 TO247AD
IGBT N-Ch 1200V 78A 1.8V XPT TO247AD
IGBT N-Ch 1200V 86A XPT GenX3 SOT227B
IGBT N-Ch 600V 80A High-Speed TO247
IGBT N-Ch 650V 40A High-Speed TO247
IGBT N-Channel 30A 600V TO-247
IGBT N-Channel 600V 30A High-Speed TO3PF
IGBT N-Channel 70A 650V Trench TO-247
IGBT Trench gate,600V 20A/100 deg,TO247
IGBT Trench gate,600V 30A/100 deg,TO247
IGBT Trench gate,600V 60A/100 deg,TO247
IGBT, Fairchild, ISL9V3040D3ST
IGBT,Field Stop II,650V,35A,diode,TO 247
IGBT,Field Stop II,650V,40A,diode,TO 247
IGBT,IRGPS46160DPBF
IGBT
IGBTs Automotive Grade
Infineon FF2400RB12IP7BPSA1
Infineon FF2400RB12IP7PBPSA1
Infineon IGBT Transistor IKY50N120CH3
Infineon IGBT Transistor IKY75N120CH3
Infineon IGBT Transistor IKZ75N65ES5
Infineon IGBT Transistor IMBG120R350M1HX
Infineon IHW30N110R5XKSA1
Infineon IKWH70N65WR6XKSA1
Infineon IKY40N120CH3XKSA1
Infineon IKY40N120CS6XKSA1
Infineon IKZ50N65EH5XKSA1
Infineon IKZ75N65EH5XKSA1
Infineon IKZ75N65EL5XKSA1
Infineon IKZA75N65SS5XKSA1
Infineon IM323L6G2XKMA1
Infineon IM323L6GXKMA1
Infineon IM564X6DXKMA1
Infineon TDB6HK124N16RRBPSA1
Intelligent Power Module 450Vdc 2kW 15A
Inverter bridge IGBT SLLIMM nano
Low VCE(on) IGBT INT-A-PAK, 100 A
Low VCE(on) IGBT INT-A-PAK, 150 A
Low VCE(on) IGBT INT-A-PAK, 200 A
Low VCE(sat) Type 600V 30A Trench IGBT
Low VCE(sat) Type 600V 40A Trench IGBT
MOSFET N-CHANNEL 600V
Motor drive modulehigh-performan ce power
N-CHANNEL 100-V (D-S) MOSFET
NGB8207ABNT4G, IGNITION IGBT 20 A 365 V
NXH40T120L3Q1SG
ON Semiconductor NFAQ1060L36T
ON Semiconductor NFAQ1560R43T
ON Semiconductor NFVA25012NP2T
onsemi NXH800H120L7QDSG
P-Ch MOSFET DPak (TO-252) 60V 155mohm @
P-Ch PowerPAK SO-8 100V 41mohm @ 10V
Short-Circuit 650V 30A Trench IGBT
Short-Circuit 650V 40A Trench IGBT
Short-Circuit 650V 4A Trench IGBT
Short-Circuit 650V 50A Trench IGBT
Short-Circuit 650V 60A Trench IGBT
Short-Circuit 650V 80A IGBT
Short-Circuit 650V 80A Trench IGBT
Short-Circuit Tolerance, 650V 23A, IGBT
Short-Circuit Tolerance, 650V 75A, IGBT
Single N-Ch PPAK SC70 200V 3.5Ohm @ 1.8V
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V
ST STGH30H65DFB-2AG
ST STGIK10M120T
ST STGSB200M65DF2AG
ST STGWA25IH135DF2
ST STGWA35IH135DF2
ST STGYA50H120DF2ST
ST STGYA50M120DF3
ST STGYA75H120DF2
STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK
STGB10NC60KDT4,IGBT, rugged 600V 20A
STGD18N40LZT4,IGBT N-ch 25A, DPAK
STGF10NC60KD,IGBT N-ch 600V 10A TO220FP
STGF20H65DFB2, IGBT
STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP
STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP
STGW100H65FB2-4, 650V HB2 IGBT
STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247
STGW39NC60VD,IGBT U F 600V 40A TO-247
STGW75H65DFB2-4, Trench gate IGBT
STGWA20H65DFB2, IGBT
STGWA30H65DFB2, IGBT
STGWA30HP65FB, IGBT Transistors
STGWA40IH65DF, IGBT Transistors
STGWA50HP65FB2, 650 V, 50A, HB2 IGBT
STGWA75H65DFB2, IGBT
STMicroelectronics STGWA35IH135DF2 IGBT
STMicroelectronics, STGB18N40LZT4
TO-247GE, Field Stop Trench IGBT
Transistor IGBT Chip 1.2KV 50A TO247-2
Transistor IGBT Chip 1.2KV 50A TO268
Transistor IGBT N-Ch 1.2KV 75A TO247
Transistor IGBT N-Ch 1.7KV 32A TO247AD
Transistor IGBT N-Ch 1.7KV 50A TO247AD
Transistor IGBT N-Ch 1.7KV 6A TO247AD
Transistor IGBT N-Ch 440V 20A D2PAK
Transistor IGBT N-Ch 600V 15A TO220
Transistor IGBT N-Ch 600V 15A TO220FP
Transistor IGBT N-Ch 600V 200A ISOTOP4
Transistor IGBT N-Ch 600V 20A TO220
Transistor IGBT N-Ch 600V 25A TO220
Transistor IGBT N-Ch 600V 60A TO247
Trench gate field-stop 600 V, 4 A high s
Trench gate field-stop 650 V, 30 A high
XPT IGBT 25A 2500V TO247
XPT IGBT 25A 2500V TO268HV
XPT IGBT 30A 1700V PLUS247
XPT IGBT 30A 1700V TO247
XPT IGBT 30A 500V PLUS247

<< Prev