onsemi IGBTs - Single - ISL9V5036S3ST ISL9V5036S3ST

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018110-ISL9V5036S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 46A VCEO Maximum Collector-Emitter Breakdown Voltage: 390V Maximum Power Dissipation: 250W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A Turn-on and Turn-off delay time: -/10.8μs Testing Conditions: 300V, 1 kOhm, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018110-ISL9V5036S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 46A VCEO Maximum Collector-Emitter Breakdown Voltage: 390V Maximum Power Dissipation: 250W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A Turn-on and Turn-off delay time: -/10.8μs Testing Conditions: 300V, 1 kOhm, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - ISL9V5036S3ST - 018110-ISL9V5036S3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V5036S3ST
018110-ISL9V5036S3ST
IGBTs - Single - ISL9V5036S3ST 018110-ISL9V5036S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018110-ISL9V5036S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 46A VCEO Maximum Collector-Emitter Breakdown Voltage: 390V Maximum Power Dissipation: 250W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A Turn-on and Turn-off delay time: -/10.8μs Testing Conditions: 300V, 1 kOhm, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018110-ISL9V5036S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 32nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 46A
VCEO Maximum Collector-Emitter Breakdown Voltage: 390V
Maximum Power Dissipation: 250W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A
Turn-on and Turn-off delay time: -/10.8μs
Testing Conditions: 300V, 1 kOhm, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single IGBTs - ISL9V5036S3STTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 390V 46A 250W Surface Mount D²PAK (TO-263)

IGBT 390V 46A 250W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V5036S3STCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 390V 46A 250W Surface Mount D²PAK (TO-263)

IGBT 390V 46A 250W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V5036S3STDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 390V 46A 250W Surface Mount D²PAK (TO-263)

IGBT 390V 46A 250W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V5036S3ST - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
ISL9V5036S3ST
Single IGBTs ISL9V5036S3ST
IGBT 390V 46A 250W TO263AB

IGBT 390V 46A 250W TO263AB

Supplier's Site Datasheet
Igbt, 360V, 46A, 175Deg C, 250W; Continuous Collector Current Onsemi - 67P3521 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 360V, 46A, 175Deg C, 250W; Continuous Collector Current Onsemi
67P3521
Igbt, 360V, 46A, 175Deg C, 250W; Continuous Collector Current Onsemi 67P3521
IGBT, 360V, 46A, 175DEG C, 250W; Continuous Collector Current:46A; Collector Emitter Saturation Voltage:1.17V; Power Dissipation:250W; Collector Emitter Voltage Max:360V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, 360V, 46A, 175DEG C, 250W; Continuous Collector Current:46A; Collector Emitter Saturation Voltage:1.17V; Power Dissipation:250W; Collector Emitter Voltage Max:360V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V5036S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V5036S3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V5036S3ST
IGBT 390V 46A 250W TO263AB

IGBT 390V 46A 250W TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 018110-ISL9V5036S3ST ISL9V5036S3STTR-ND ISL9V5036S3STCT-ND ISL9V5036S3ST 67P3521 ISL9V5036S3ST
Product Name IGBTs - Single - ISL9V5036S3ST Single IGBTs Single IGBTs Single IGBTs Igbt, 360V, 46A, 175Deg C, 250W; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data