STMicroelectronics, Inc. IGBTs - Single - STGW30NC120HD STGW30NC120HD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 083509-STGW30NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 152ns Input Type: Standard Gate Charge: 110nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 220W Collector-emitter saturation voltage(Max): 2.75V @ 15V, 20A Total Switching Energy(Ets): 1.66mJ (on), 4.44mJ (off) Turn-on and Turn-off delay time: 29ns/275ns Testing Conditions: 960V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PH50S; AUIRG4PH50S; STGWA25H120F2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 083509-STGW30NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 152ns Input Type: Standard Gate Charge: 110nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 220W Collector-emitter saturation voltage(Max): 2.75V @ 15V, 20A Total Switching Energy(Ets): 1.66mJ (on), 4.44mJ (off) Turn-on and Turn-off delay time: 29ns/275ns Testing Conditions: 960V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PH50S; AUIRG4PH50S; STGWA25H120F2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW30NC120HD - 083509-STGW30NC120HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW30NC120HD
083509-STGW30NC120HD
IGBTs - Single - STGW30NC120HD 083509-STGW30NC120HD
Manufacturer: STMicroelectronics Win Source Part Number: 083509-STGW30NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 152ns Input Type: Standard Gate Charge: 110nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 220W Collector-emitter saturation voltage(Max): 2.75V @ 15V, 20A Total Switching Energy(Ets): 1.66mJ (on), 4.44mJ (off) Turn-on and Turn-off delay time: 29ns/275ns Testing Conditions: 960V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PH50S; AUIRG4PH50S; STGWA25H120F2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083509-STGW30NC120HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 152ns
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 220W
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 20A
Total Switching Energy(Ets): 1.66mJ (on), 4.44mJ (off)
Turn-on and Turn-off delay time: 29ns/275ns
Testing Conditions: 960V, 20A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4PH50S; AUIRG4PH50S; STGWA25H120F2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Single IGBTs - 497-5314-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5314-5-ND
Single IGBTs 497-5314-5-ND
IGBT 1200V 60A 220W Through Hole TO-247-3

IGBT 1200V 60A 220W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - 7959136 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7959136
IGBTs 7959136
STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247

STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247

Supplier's Site
IGBTs - 7959136P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247

STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247

Supplier's Site
IGBTs - 1687744 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687744
IGBTs 1687744
STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247

STGW30NC120HD,IGBT N-ch 1.2KV 30A TO-247

Supplier's Site
Singapore, Singapore
N-Channel 1200V 30A IGBT Transistor
279-STGW30NC120HD
N-Channel 1200V 30A IGBT Transistor 279-STGW30NC120HD
1200V 30A N-Channel IGBT, TO-247, Fast PowerMESH Product overview: STGW30NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC120HD can be used for catalog matching and distributor lookup.

1200V 30A N-Channel IGBT, TO-247, Fast PowerMESH Product overview: STGW30NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC120HD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGW30NC120HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30NC120HD
Discrete Semiconductor Products - Transistors - IGBTs STGW30NC120HD
IGBT 1200V 60A 220W TO247

IGBT 1200V 60A 220W TO247

Supplier's Site
Igbt, N 1200V 30A To-247; Continuous Collector Current Stmicroelectronics - 94M9678 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, N 1200V 30A To-247; Continuous Collector Current Stmicroelectronics
94M9678
Igbt, N 1200V 30A To-247; Continuous Collector Current Stmicroelectronics 94M9678
IGBT, N 1200V 30A TO-247; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:2.75V; Power Dissipation:220W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

IGBT, N 1200V 30A TO-247; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:2.75V; Power Dissipation:220W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single IGBTs - STGW30NC120HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW30NC120HD
Single IGBTs STGW30NC120HD
IGBT 1200V 60A 220W TO247

IGBT 1200V 60A 220W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW30NC120HD
IGBT Transistors STGW30NC120HD
IGBT Transistors N-CHANNEL IGBT

IGBT Transistors N-CHANNEL IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 083509-STGW30NC120HD 497-5314-5-ND 7959136 7959136P 279-STGW30NC120HD STGW30NC120HD 94M9678 STGW30NC120HD STGW30NC120HD
Product Name IGBTs - Single - STGW30NC120HD Single IGBTs IGBTs IGBTs N-Channel 1200V 30A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt, N 1200V 30A To-247; Continuous Collector Current Stmicroelectronics Single IGBTs IGBT Transistors
VCE(on) 2.75 volts
PD 220000 milliwatts 220000 milliwatts 220000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data